Diaphragm valve type 514 PVC-U with threaded Rp sockets, designed for flow control with a kv-value of 1,449 l/min at Δp=1 bar, rated for PN16, featuring a handwheel with built-in locking mechanism, single housing nut, and short overall length, with EPDM diaphragm and FKM O-ring, weighing 1.449 kg, and external dimensions D=87 mm, D2=87 mm, D3=72 mm, H=115 mm, H1=26 mm, H2=15 mm, L=192 mm, L2=45 mm, M=M8, z=140 mm, and lift Hx=15 mm.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514433 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |