The variable area flow meter type 335 with part number 199 335 047 has a scale range of 600 to 6000 l/h, a polyamid weight of 1.307 kg, and features solvent cement sockets in PVC-U metric with PVDF float without magnet and EPDM O-rings. It has a diameter of 101 mm, length of 417 mm, L1 of 341 mm, and L2 of 335 mm.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335047 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |