Georg Fischer Piping Systems Ltd Measurement - Flow - magmeters 159001521

Description
Type 2552 Magmeter
Request a Quote
Description
Type 2552 Magmeter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type 2552 Magmeter installs into pipe sizes from 2 to 102 inches, operates at flow rates from 0.05 to 10 m/s, and has a maximum pressure rating of 10.3 bar at 25 °C. It requires a 5 to 26.4 VDC power supply with a maximum current of 15 mA and uses FKM O-rings. The device is remotely mounted with a housing depth of either 9.4 or 14.8 inches depending on the model, and connects via NPT threads per standard 159 001 521. The body and electrode are made of stainless steel 316L. Compatible with 8900, 9900, 9900-1BC, and 9950 series sensors.

Datasheet Summary
Powered by GS/AI

Type 2552 Magmeter installs into pipe sizes from 2 to 102 inches, operates at flow rates from 0.05 to 10 m/s, and has a maximum pressure rating of 10.3 bar at 25 °C. It requires a 5 to 26.4 VDC power supply with a maximum current of 15 mA and uses FKM O-rings. The device is remotely mounted with a housing depth of either 9.4 or 14.8 inches depending on the model, and connects via NPT threads per standard 159 001 521. The body and electrode are made of stainless steel 316L. Compatible with 8900, 9900, 9900-1BC, and 9950 series sensors.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - magmeters - 159001521 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - magmeters
159001521
Measurement - Flow - magmeters 159001521
Type 2552 Magmeter

Type 2552 Magmeter

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001521
Product Name Measurement - Flow - magmeters
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335023 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335658 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.01 GPM (4.17 to 41.69 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198803314 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198806520 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 3.74 GPM (1.67 to 14.17 L/min)
View Details