The 159002220 is a Type 2551 Magmeter with frequency or digital (S3L) output, designed for installation in pipe sizes from 10.0 to 36.0 inches using wet-tap fittings compatible with Type 3519 valves. It features a PVDF body and Hastelloy C electrodes, operates with a flow range of 0.05 to 10 m/s, and has a maximum pressure rating of 6.9 bar at 0 °C or 1.4 bar at 65 °C. Power requirements are 5 to 24 VDC ±10% for frequency output or 5 to 6.5 VDC for digital (S3L) output, with a maximum current draw of 15 mA. It is compatible with Signet models 9900, 9900-1BC, and 9950.
Wet-Tap/Mount/Use with Type 3519 wet tap valve
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159002220 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |