The 3-way ball valve type 543 Pro PVC-U with part number 161543044 is a horizontal L-port valve with threaded Rp 1 sockets, designed for flow control in plastic piping systems. It features a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts, with a 360° rotary operation and 90° turn limiter. The valve is rated for 10 bar pressure and has a kv-value of 280 l/min at Δp=1 bar. Its dimensions are 68 mm in D, 80 mm in H, and 155 mm in L, with a weight of 0.551 kg. The valve is compatible with type 546 for installation and removal. It is available with an EPDM seal and is constructed of PVC-U.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543044 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |