The 161305399 is a line strainer in the 305 PVC-U series with solvent cement spigots, designed to protect valves and pumps from contamination. It has a nominal diameter of 20 mm, a pressure rating of 10 bar, and uses an FKM seal (Code 399), with an overall length of 144 mm and a weight of 0.215 kg, conforming to EN 558. The strainer is easily dismantled for screen cleaning, and screen perforation must be ordered separately.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305399 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |