Angle seat check valve type 303 PVC-U with solvent cement sockets JIS for horizontal or vertical installation, leakproof at minimum pressure, with a piston specific gravity of approximately 2 kg/dm³, DN 15 size, 10 bar pressure rating, kv-value of 95 l/min at Δp=1 bar, EPDM seal code 161, weight 0.300 kg, D 43 mm, D1 53 mm, H 65 mm, L 194 mm, and z 162 mm.
Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303102 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |