3-way L-port ball valve in PVC-U with solvent cement sockets compliant to JIS, featuring a lockable lever, PTFE ball seat, and 360° operation. The valve has integrated stainless steel mounting inserts and is rated for 10 bar. DN15 size with a kv-value of 75 l/min at Δp=1 bar; weighs 0.226 kg with EPDM seats and 0.251 kg with FKM seats.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543122 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |