Angle seat check valve made of PVC-U, designed for horizontal or vertical installation with solvent cement spigots in metric sizes. The part is silicone-free and paint-compatible, with a maximum operating pressure of 10 bar. It has an EPDM seal and a kv-value of 1130 l/min at Δp=1 bar. Overall length is 224 mm, compliant with EN 558. Dimensions: d=63 mm, D=95 mm, H=144 mm, L1=230 mm, L2=60 mm. Weight is 1.455 kg. Designed for pipe sizes up to 50 mm.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303046 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |