The 163375505 is a true double union safe block ball valve in the 375 PVC-C series, designed for basic industrial applications without automation. It features solvent cement sockets with metric sizing, a PTFE ball seat, and an integrated tool for ball seat adjustment in the handle. The valve has a nominal diameter of 32 mm, a pressure rating of 16 bar, and a kv-value of 1000 l/min at Δp=1 bar. Its dimensions are D=80 mm, H=81 mm, L=120 mm, L1=102 mm, L2=62 mm, L3=59 mm, and z=68 mm. The valve weighs 0.568 kg. The z-dimension is not compatible with type 546.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375505 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |