Diaphragm valve type 517 PVC-U with backing flanges, designed for metric and BS piping systems, featuring a double flow rate compared to its predecessor, a single housing nut instead of four screws, a handwheel with built-in locking mechanism, and flat sealing faces. It complies with EN 558 for overall length and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 for connecting dimensions. The model 161517012 is the EPDM-sealed variant for a 20 mm bore size, with a kv-value of 271 l/min at Δp=1 bar and a weight of 0.661 kg. The valve supports an individual configuration option with a self-adjusting multifunctional module and integrated limit switches.
With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |