The ecoFIT diaphragm valve type 514 with butt and electro fusion ends PE100 SDR11 metric, sized for DN 40 and 1 1/2 inch, operates at PN16 with a kv-value of 1263 l/min at Δp=1 bar, and weighs 1.663 kg. It features a handwheel with built-in locking mechanism, a single housing nut, and an overall length of 284 mm. The valve is constructed of PVC-U/PE and includes EPDM sealing material.
With butt and electro fusion ends PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514316 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U; PE |
| Valve Size | 4.61 inch (117.00 mm) |