3-way ball valve with L-port and solvent cement sockets, sized for DN40 (1 1/2 inch), rated for 10 bar, with a kv-value of 620 l/min at Δp=1 bar. Features include a lockable lever, PTFE ball seat, 360° rotation, integrated stainless steel mounting inserts, and compatibility with type 546 valve ends and union nuts. Weight is 1.509 kg with EPDM seals and 1.509 kg with FKM seals.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543006 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |