Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514406

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp 1 1/2 inch sockets, rated for PN16, has a flow capacity of 1263 L/min at Δp=1 bar, an overall length of 222 mm, and a lift of 19 mm. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with built-in locking mechanism. The O-ring material is FKM. The valve is designed for easy installation and removal with a compact form factor.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp 1 1/2 inch sockets, rated for PN16, has a flow capacity of 1263 L/min at Δp=1 bar, an overall length of 222 mm, and a lift of 19 mm. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with built-in locking mechanism. The O-ring material is FKM. The valve is designed for easy installation and removal with a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514406 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514406
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514406
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514406
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305800 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522170 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514924 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details