Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514924

Description
With threaded sockets Rc
Request a Quote
Description
With threaded sockets Rc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U OF with threaded Rc 1" sockets, designed for oil-free operation and offering double the flow rate of its predecessor. The valve features a handwheel with a built-in locking mechanism, a single housing nut replacing four screws, and a short overall length. It has a PN16 rating, an EPDM O-ring, and a kv-value of 481 l/min at Δp=1 bar. Dimensions include D=88 mm, D2=87 mm, D3=58 mm, H=107 mm, L=166 mm, and a lift of 122 mm. Weight is 1.165 kg.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U OF with threaded Rc 1" sockets, designed for oil-free operation and offering double the flow rate of its predecessor. The valve features a handwheel with a built-in locking mechanism, a single housing nut replacing four screws, and a short overall length. It has a PN16 rating, an EPDM O-ring, and a kv-value of 481 l/min at Δp=1 bar. Dimensions include D=88 mm, D2=87 mm, D3=58 mm, H=107 mm, L=166 mm, and a lift of 122 mm. Weight is 1.165 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514924 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514924
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514924
With threaded sockets Rc

With threaded sockets Rc

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514924
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161644937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624835 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369002 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details