3-way ball valve with L-port and NPT threaded sockets, designed for fluid control in PVC-U piping systems. Features a PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. Complete with a lockable lever and compatible with type 546 valve ends and union nuts. Rated for 10 bar pressure with a kv-value of 150 l/min at Δp=1 bar. Weight is 0.361 kg. Body size is 25 mm (DN25) with corresponding external dimensions: D=25 mm, H=74 mm, L=131 mm, z=96 mm, and z1=48 mm.
Horizontal/L-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543103 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |