3-way L-port ball valve in PVC-U with solvent cement sockets, designed for interconnecting two inputs. The valve has a PTFE ball seat, lockable lever, and 360° rotation without a turn limiter, with a 90° turn limiter available as a clip-on ring. It includes integrated stainless steel mounting inserts. For size DN16, the kv-value is 49 l/min at 10 bar, with a weight of 0.162 kg for EPDM seat and 0.162 kg for FKM seat. Dimensions are 50 mm diameter, 61 mm height, and 92 mm length. The Z-dimension and union nut are compatible with the first-generation type 543 valve.
Vertical/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543401 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |