Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303122

Description
With fixed flanges JIS
Request a Quote
Description
With fixed flanges JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Angle seat check valve type 303 PVC-U with fixed JIS flanges, rated for 10 bar, designed for horizontal or vertical installation and leakproof even at minimum pressure. Model 161303122 corresponds to DN 50, with a kv-value of 1130 l/min at Δp=1 bar, EPDM seal code 161, and weight of 2.256 kg. Dimensions are D=155 mm, D1=120 mm, D2=103 mm, D3=19 mm, H=144 mm, and L=230 mm. Piston specific gravity is approximately 2 kg/dm³. Compatible with horizontal or vertical mounting.

Datasheet Summary
Powered by GS/AI

Angle seat check valve type 303 PVC-U with fixed JIS flanges, rated for 10 bar, designed for horizontal or vertical installation and leakproof even at minimum pressure. Model 161303122 corresponds to DN 50, with a kv-value of 1130 l/min at Δp=1 bar, EPDM seal code 161, and weight of 2.256 kg. Dimensions are D=155 mm, D1=120 mm, D2=103 mm, D3=19 mm, H=144 mm, and L=230 mm. Piston specific gravity is approximately 2 kg/dm³. Compatible with horizontal or vertical mounting.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303122 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
161303122
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303122
With fixed flanges JIS

With fixed flanges JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161303122
Product Name Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369045 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562080 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303048 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details