Diaphragm valve type 514 PVC-U with solvent cement sockets, sized for 40 mm nominal pipe diameter, rated for PN16, featuring a Kv-value of 1263 l/min at Δp=1 bar, constructed with FKM diaphragm material and weighing 1.669 kg, designed for easy installation and removal with a handwheel-mounted locking mechanism and a single housing nut.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514066 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |