Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305457

Description
With IR welding spigot
Request a Quote
Description
With IR welding spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination; features easy dismantling for screen cleaning and is available in multiple sizes with a 10 bar pressure rating; the part number 161305457 corresponds to the 40 mm bore variant with EPDM seal, measured as d=40 mm, D=64 mm, e=3.0 mm, H=104 mm, L=174 mm, L1=180 mm, L2=44 mm, and weighing 0.348 kg.

Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination; features easy dismantling for screen cleaning and is available in multiple sizes with a 10 bar pressure rating; the part number 161305457 corresponds to the 40 mm bore variant with EPDM seal, measured as d=40 mm, D=64 mm, e=3.0 mm, H=104 mm, L=174 mm, L1=180 mm, L2=44 mm, and weighing 0.348 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305457 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - other-Plastic-Valves - strainers
161305457
Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305457
With IR welding spigot

With IR welding spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161305457
Product Name Valves - Plastic-Valves - other-Plastic-Valves - strainers
Primary Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514612 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523451 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317039 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303105 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details