The 163375009 is a ball valve from the 375 PVC-C series, designed for basic industrial applications without automation. It features solvent cement sockets and NPT threaded ends up to 2" -DN50, with a PTFE ball seat and an integrated tool for seat adjustment. The valve has a true double union safe block design and compact dimensions, with a length of 242 mm, height of 143 mm, and z-dimension of 140 mm. It is rated for 10 bar at 80 mm (3 inch) nominal diameter with a weight of 3.360 kg, and is available with EPDM or FKM elastomer seals. The valve is not compatible in z-dimension with type 546.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375009 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 6.61 inch (168.00 mm) |