The 3-way ball valve type 543 Pro PVC-U, model 161543233, is a horizontal T-port valve with solvent cement spigots for metric piping. It has a 20 mm bore size (DN20), rated for 10 bar pressure, with a kv-value of 470 l/min at Δp=1 bar. The valve features a PTFE ball seat, lockable lever, 360° rotation capability, integrated stainless steel mounting inserts, and is supplied with FKM seals. Physical dimensions include a length of 165 mm, height of 67 mm, and weight of 0.374 kg. It is compatible with type 546 for installation and removal. The valve is designed for use in plastic piping systems requiring chemical resistance and reliable on/off or diverting flow control.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543233 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |