3-way ball valve with L-port and threaded Rp sockets, designed for use in plastic piping systems. Features a PTFE ball seat, 360° rotation capability, lockable lever, and integrated stainless steel mounting inserts. The valve has a pressure rating of 10 bar and a kv-value of 75 l/min at ´p=1 bar. It is compatible with type 546 for installation and removal. Weight is 0.251 kg. The valve body is PVC-U. No dimensional or electrical specifications are provided for this specific variant beyond the series-wide characteristics.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543052 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |