3-way ball valve with L-port and Rp threaded sockets, featuring a PTFE ball seat, 360° operation, and integrated stainless steel mounting inserts; model 543 Pro PVC-U with EPDM seal, DN20 size, rated for 10 bar, and a kv-value of 150 l/min; weighs 0.361 kg.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543053 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |