Georg Fischer Piping Systems Ltd Diaphragm Valves 161514514

Description
Georg Fischer 161514514 Diaphragm Valve
Request a Quote
Description
Georg Fischer 161514514 Diaphragm Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valves - 2140532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Diaphragm Valves
2140532
Diaphragm Valves 2140532
Georg Fischer 161514514 Diaphragm Valve

Georg Fischer 161514514 Diaphragm Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2140532
Product Name Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161627065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
T 343 Diaphragm Valve Zero Dead Leg 1 - 1342290 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.50 inch (63.50 mm)
View Details
343 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.34 inch (8.71 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details