Line strainer type 305 PVC-U with solvent cement spigots metric, designed to protect valves and pumps from contamination and featuring easy dismantling for screen cleaning. The part matches model 161 305 599 with DN 50, size 2 inch, PN 10 bar, and FKM SP seal, weighing 1.045 kg, with overall length 224 mm, overall height 148 mm, and consistent with EN 558 dimensional standards.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305599 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |