3-way L-port ball valve in PVC-U with solvent cement sockets conforming to JIS, featuring a lockable lever, PTFE ball seats, 360° rotation capability, and integrated stainless steel mounting inserts. The valve has a nominal size of DN50, a pressure rating of 10 bar, and a flow coefficient (kv-value) of 1230 l/min at Δp=1 bar. It weighs 2.723 kg with EPDM seals and 2.705 kg with FKM seals. Dimensions include a Z-dimension of 185 mm and a length of 261 mm. The valve is compatible with type 546 for installation and removal. The valve is designed for horizontal mounting and is part of the 543 Pro PVC-U series.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543127 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |