3-way ball valve with horizontal/L-port and solvent cement spigots, designed for metric plumbing systems; features a lockable lever, PTFE ball seat, 360° operation, and integrated stainless steel mounting inserts; DN10 size with a kv-value of 50 l/min at 1 bar pressure drop, rated for 10 bar pressure, and weighs 0.272 kg with EPDM seals and 0.272 kg with FKM seals; dimensions are 50 mm in diameter, 61 mm in height, and 131 mm in length, compatible with type 543 (1st generation).
Horizontal/L-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543021 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |