Metering ball valve type 523 Pro PVC-C with solvent cement sockets compliant with ASTM standards and two NPT threaded ends. The valve has a 180° operating angle with a scale, a PTFE ball seat, and integrated stainless steel mounting inserts. It is designed for easy installation and removal. The valve body is compatible with Type 523 dimensions for Z-length, end connectors, and union nuts. The 1/2 inch (20 mm) size variant has a kv-value of 20 l/min at Δp=1 bar and weighs 0.174 kg. The operating temperature range and pressure rating are consistent with Type 523 series specifications, though exact values are not bound or guaranteed.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163523522 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.79 inch (20.00 mm) |