Diaphragm valve type 517 PVC-U with fixed JIS B2238/39 10K flanges, featuring a handwheel with built-in locking mechanism and one housing nut replacing four screws; connecting dimension corresponds to DN 32, with a kv-value of 759 l/min at Δp=1 bar, using PTFE/EPDM diaphragm, weighing 1.765 kg, and a lift of 15 mm.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517935 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.98 inch (101.00 mm) |