Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, featuring a double flow rate compared to its predecessor, one housing nut replacing four screws, and a handwheel with a built-in locking mechanism. This variant has an FKM O-ring and a kv-value of 1263 l/min at PN10, with a weight of 1.642 kg. Dimensions include D=117 mm, H=148 mm, L=230 mm, and a lift of 19 mm. The valve is rated for PN10 and uses M8 threads.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514666 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |