The diaphragm valve type 514 PVC-U with solvent cement sockets ASTM is designed for fluid control applications. The part 161514612 corresponds to the DN15 size with a kv-value of 125 l/min at Δp=1 bar, a weight of 0.299 kg, and a pressure rating of PN10. It features a handwheel with a built-in locking mechanism, a single housing nut replacing four screws, and an overall short length for easy installation. The valve body is made of PVC-U, with an EPDM O-ring as standard, and meets ASTM solvent cement socket standards. The model offers a double flow rate compared to its predecessor.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514612 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |