Diaphragm valve type 517 PVC-U OF with fixed JIS B2238/39 10K flanges, designed for oil-free service and offering double the flow rate of its predecessor. The valve features a single housing nut replacing four screws, a handwheel with a built-in locking mechanism, and flat or serrated joining faces. This variant uses an FKM O-ring and is identified by part code 161 517 972 1, with a kv-value of 125 l/min at Δp=1 bar, overall length of 110 mm, and weight of 0.538 kg. Dimensions comply with EN 558.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517972 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |