Diaphragm valve type 317 PVC-U with flanges, designed for use with metric and ANSI/ASME B16.5 class 150 connections, has a nominal size of DN150, a pressure rating of PN 10, and a kv-value of 6033 l/min at Δp=1 bar. It features a PTFE diaphragm, flat sealing faces, overall length according to EN 558, and weighs 27.000 kg. The valve includes handwheel lockable option for DN150, with mounting dimensions of D=285 mm, D1=240 mm, D2=400 mm, H=437 mm, H1=108 mm, L=480 mm, and M12 bolt holes, and a lift of 70 mm.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317042 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.22 inch (285.00 mm) |