3-way ball valve with L-port and solvent cement sockets conforming to JIS, designed for interconnection of two inputs, with a 20 mm bore (DN20), operating pressure up to 10 bar, and a kv-value of 146 l/min at Δp=1 bar. The valve features a PTFE ball seat, lockable lever, integrated stainless steel mounting inserts, and 360° rotation capability. The Z-dimension and union nut are compatible with the first-generation type 543. Weight is 0.255 kg for EPDM seat and 0.255 kg for FKM seat. Dimensions: D=20 mm, H=61 mm, H1=72 mm, L=111 mm, L1=82 mm, L2=66 mm, L3=39 mm, L4=58 mm, z=74 mm.
Vertical/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543943 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |