Screen assembly type 050 PVC-U with solvent cement sockets, model with 2 extensions and end plate, sized for DN 40 (1 1/2 inch), with a kv-value of 813 l/min at Δp=1 bar, weight of 0.172 kg, and dimensions D=90 mm, L=136 mm, L1=105 mm, and perforation diameter of 2 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161050030 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |