The 3-way ball valve type 543 Pro PVC-U with NPT threaded sockets, model 161543107, is a horizontal L-port valve with a 360° operating angle and a PTFE ball seat. It has a DN50 size, rated for 10 bar pressure, with a kv-value of 1230 l/min. The valve includes lockable lever operation, integrated stainless steel mounting inserts, and is compatible with type 546 for installation and removal. It weighs 2.764 kg and has a Z-dimension of 87 mm, with overall dimensions of 124 mm in height, 117 mm in width, and 213 mm in length. The valve is provided with an EPDM seal and is factory set to position A-C opened.
Horizontal/L-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543107 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |