Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303124

Description
With fixed flanges JIS
Request a Quote
Description
With fixed flanges JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Angle seat check valve for horizontal or vertical installation with fixed JIS flanges, designed for leakproof operation at minimum pressure. The valve has a PVC-U body, EPDM seal, and a piston with specific gravity of approximately 2 kg/dm³. It features a 80 mm nominal size (DN 80), 10 bar pressure rating, and a kv-value of 2500 l/min at Δp=1 bar. Weight is 5.070 kg. Dimensions are D=200 mm, D1=150 mm, D2=120 mm, D3=19 mm, H=204 mm, L=310 mm. Mounting is by fixed flanges according to JIS standards.

Datasheet Summary
Powered by GS/AI

Angle seat check valve for horizontal or vertical installation with fixed JIS flanges, designed for leakproof operation at minimum pressure. The valve has a PVC-U body, EPDM seal, and a piston with specific gravity of approximately 2 kg/dm³. It features a 80 mm nominal size (DN 80), 10 bar pressure rating, and a kv-value of 2500 l/min at Δp=1 bar. Weight is 5.070 kg. Dimensions are D=200 mm, D1=150 mm, D2=120 mm, D3=19 mm, H=204 mm, L=310 mm. Mounting is by fixed flanges according to JIS standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303124 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
161303124
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303124
With fixed flanges JIS

With fixed flanges JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161303124
Product Name Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303102 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details