The 3-way ball valve type 543 Pro PVC-U, model 161543416, is a vertical L-port valve with solvent cement sockets in metric sizing, designed for interconnecting two fluid inputs. It features a lockable lever, PTFE ball seat, integrated stainless steel mounting inserts, and a 360° operation range with a detachable 90° turn limiter. The valve has a 40 mm bore size, rated for 10 bar pressure, and a kv-value of 667 l/min at <dp=1 bar. It is compatible with the first-generation type 543 in Z-dimension and union nut design. The valve body is PVC-U with an FKM seat option, weighing 0.886 kg. Dimensions include D=97 mm, H=102 mm, L=157 mm, L1=131 mm, and a lowest centerline height of 95 mm. The model supports interface modules, manual spring return levers, and GF actuators as optional configurations.
Vertical/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543416 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |