Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369023

Description
Without spring
Request a Quote
Description
Without spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161369023 is a wafer check valve in the GF 369 PVC-U series, designed for installation between flanges in fluid systems without a reset spring. It has a nominal diameter of DN40 (1.5 inch), a pressure rating of 10 bar, and is compatible with ISO/DIN and ANSI/BS flange adaptors. The valve weighs 0.202 kg and uses an FKM sealing material. It requires a minimum straight run of 5 times the nominal diameter before and after installation, and is not recommended for pulsating flows. The body is made of PVC-U and supports both vertical and horizontal mounting.

Datasheet Summary
Powered by GS/AI

The 161369023 is a wafer check valve in the GF 369 PVC-U series, designed for installation between flanges in fluid systems without a reset spring. It has a nominal diameter of DN40 (1.5 inch), a pressure rating of 10 bar, and is compatible with ISO/DIN and ANSI/BS flange adaptors. The valve weighs 0.202 kg and uses an FKM sealing material. It requires a minimum straight run of 5 times the nominal diameter before and after installation, and is not recommended for pulsating flows. The body is made of PVC-U and supports both vertical and horizontal mounting.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369023 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
161369023
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369023
Without spring

Without spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161369023
Product Name Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303123 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514976 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details