Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514405

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp 1 1/4 sockets, rated for PN16, featuring a double flow rate compared to its predecessor, a single housing nut for simplified installation, and a handwheel with built-in locking mechanism. The valve has an overall length of 192 mm, a lift of 15 mm, and weighs 1.429 kg with an NBR seal or an FKM seal. The valve is designed for easy installation and removal with a short overall length.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp 1 1/4 sockets, rated for PN16, featuring a double flow rate compared to its predecessor, a single housing nut for simplified installation, and a handwheel with built-in locking mechanism. The valve has an overall length of 192 mm, a lift of 15 mm, and weighs 1.429 kg with an NBR seal or an FKM seal. The valve is designed for easy installation and removal with a short overall length.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514405 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514405
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514405
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514405
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515075 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514662 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514436 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details