Line strainer type 305 PVC-U with solvent cement spigots, metric, designed to protect valves and pumps from contamination; has an overall length per EN 558, with nominal bore 40 mm and body length 174 mm; available with EPDM or FKM seals, matching the 161305500 configuration; weight is 0.348 kg for EPDM seal variant.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305500 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |