The 163375021 is a PVC-C ball valve with solvent cement and NPT threaded ends, rated for 16 bar at up to 2-inch DN50 sizing. It features a PTFE ball seat, a compact design, and an integrated handle tool for seat adjustment. The valve has a z-dimension of 78 mm, overall length L of 148 mm, and height H of 90 mm. It weighs 0.928 kg and is designed for basic industrial applications without automation.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375021 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.70 inch (94.00 mm) |