3-way ball valve with L-port and solvent cement sockets, designed for use with PVC-C piping systems. The valve has a 360° turn capability, a lockable lever, and a PTFE ball seat. It is rated for 10 bar pressure and has a kv-value of 150 l/min at Δp=1 bar. The valve is compatible with type 546 end connections and includes integrated stainless steel mounting inserts. Suitable for DN20 (3/4 inch) sizing with a weight of 0.391 kg for EPDM seals.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543003 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |