Ball valve type 375 PVC-U with solvent cement sockets and two threaded Rp ends up to DN50, featuring a PTFE ball seat and an integrated handle tool for seat adjustment. This variant, identified by code 161375816, corresponds to the DN40 size with a kv-value of 1600 l/min at 16 bar, weighs 0.809 kg, and has dimensions of 94 mm in height, 140 mm in length, and 93 mm in z-dimension. It uses an FKM seal. The valve is designed for basic industrial applications without automation and complies with the type 375 series specifications.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375816 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.70 inch (94.00 mm) |