The 163375007 is a true double union safe block ball valve in the 375 PVC-C series, designed for basic industrial applications without automation. It features solvent cement sockets and NPT threaded ends up to 2" -DN50, with a PTFE ball seat and an integrated tool for seat adjustment. The valve has a 2-inch nominal size (DN50), a maximum pressure rating of 16 bar, and weighs 1.550 kg. Its dimensions are 115 mm in height, 150 mm in length, and 93 mm in z-dimension, with NPT and ASTM socket lengths of 146 mm and 86 mm respectively. The valve is not compatible in z-dimension with type 546.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375007 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.53 inch (115.00 mm) |