Metering ball valve type 523 Pro PVC-U with solvent cement spigots, designed for easy installation and removal, featuring a PTFE ball seat and 180° operation with scale. The valve includes integrated stainless steel mounting inserts and is compatible with Type 523 Z-length, end connectors, and union nuts. This variant has a 20 mm bore diameter, 10 bar pressure rating, and a kv-value of 20 l/min at Δp=1 bar, with FKM seal and a weight of 0.170 kg. Physical dimensions include Lz1 and Lz2 of 28 mm, L of 124 mm, H of 27 mm, and Hmax of 72 mm. The mounting thread is M6, and the overall height is 59 mm.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161523452 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |