Diaphragm valve type 514 PVC-U with solvent cement sockets, size 20 mm (3/4 inch), PN16, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and an overall short length. The valve is equipped with an EPDM diaphragm, weighs 0.472 kg, and has a kv-value of 271 l/min at Δp=1 bar. Dimensions include H=81 mm, L=152 mm, and a lift of 114 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |