Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303123

Description
With fixed flanges JIS
Request a Quote
Description
With fixed flanges JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Angle seat check valve type 303 PVC-U with fixed JIS flanges, designed for horizontal or vertical installation and leakproof even at minimum pressure, features a piston with specific gravity of approximately 2 kg/dm³ and is rated for 10 bar pressure. The part number 161303123 corresponds to the DN 65 size, with a kv-value of 1700 l/min at Δp=1 bar, DN size of 65 mm, and dimensions D=185 mm, D1=140 mm, D2=106 mm, D3=19 mm, H=186 mm, and L=290 mm. The valve uses EPDM seal material (code 161) and is identified as model 303 with weight of 3.750 kg.

Datasheet Summary
Powered by GS/AI

Angle seat check valve type 303 PVC-U with fixed JIS flanges, designed for horizontal or vertical installation and leakproof even at minimum pressure, features a piston with specific gravity of approximately 2 kg/dm³ and is rated for 10 bar pressure. The part number 161303123 corresponds to the DN 65 size, with a kv-value of 1700 l/min at Δp=1 bar, DN size of 65 mm, and dimensions D=185 mm, D1=140 mm, D2=106 mm, D3=19 mm, H=186 mm, and L=290 mm. The valve uses EPDM seal material (code 161) and is identified as model 303 with weight of 3.750 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303123 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
161303123
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303123
With fixed flanges JIS

With fixed flanges JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161303123
Product Name Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561906 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.54 inch (90.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546920 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details