Diaphragm valve type 317 PVC-U with flanges for metric connections, featuring flat sealing faces and overall length conforming to EN 558. This variant, identified by diaphragm code 161 317 523, corresponds to DN65 size with ANSI/ASME B16.5 Class 150 and PN 10 connection dimensions, a kv-value of 992 l/min at Δp=1 bar, and a weight of 5.090 kg. The valve includes a handwheel not lockable, as per the basic version specification. All physical and performance data align with EN 1092, DIN 2501, and BS 4504 standards for PN 10 flanges.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317523 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.28 inch (185.00 mm) |